Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Weight per Piece | 332.937g |
Inspection Slot | Yes |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 31.55mm, 1.242in |
Tongue Thickness | 6.35mm, .25in |
Overall Length | 4.4701in, 113.54mm |
Wire Size | 750000 – 850000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Cleaned but not plated. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower Unpl 800Mcm 0 Rohs Compliant: Yes |Amp Te Connectivity 2-326413-1 | Newark Electronics |
Terminal, Ampower Unpl 800Mcm 0 | TE Connectivity 2-326413-1 | RS Americas |
Lug Terminal Tin | Avnet America |
Where can I find additional details, specifications and documents for a 2-326413-1?
Additional datasheets, footprints and schematics for 2-326413-1 are listed on our Part Details page. You can also find images and similar parts to 2-326413-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-326413-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-326413-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-326413-1 fall under?
The 2-326413-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-326413-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-326413-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-326413-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-326413-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 2-326413-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-326413-1 often in real-time on the comparison pages.
What if I can't find stock of 2-326413-1?
You can fill out our help required form which you can use to request a quote for 2-326413-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.