Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.28 |
No stock
|
Buy Now | |
TE Store | US$0.39 |
30,419
|
Buy Now | |
Heilind Electronics | US$0.23 |
3,750
|
Buy Now | |
Heilind Electronics Asia | US$0.23 |
1,250
|
Buy Now | |
Newark Electronics | US$0.27 |
-
|
Buy Now | |
Future Electronics | US$0.18 |
-
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
RS Americas | US$0.24 |
-
|
Buy Now | |
element14 | US$0.24 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Stripe Color | Red |
Inspection Slot | No |
Plating Material | Tin, Copper |
Weight per Piece | .764g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 18.71mm, .737in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Shape Description | SPADE-024 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG SPDFLG 22-16COMM22-18MIL6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spade Flange Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 2-32561-1 | Internal Number: 2-32561-1 | TE Connectivity | TE Store |
PIDG SPDFLG 22-16COMM22-18MIL6 | Heilind Electronics |
TERMINAL, SPADE TONGUE, #6, RED | Farnell |
Terminal, Spade Tongue, #6, Red | Newark Electronics |
PIDG 22-16 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Flanged Spade Tongue Terminal 16-22AWG 18.72mm 7.52mm Tin Tape Mounted | Avnet America |
PIDG, Spdflg 22-16Comm22-18Mil6 | TE Connectivity 2-32561-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-32561-1?
Additional datasheets, footprints and schematics for 2-32561-1 are listed on our Part Details page. You can also find images and similar parts to 2-32561-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32561-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32561-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32561-1 fall under?
The 2-32561-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32561-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32561-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32561-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32561-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Farnell and Newark Electronics have stock available or on a lead time for 2-32561-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32561-1 often in real-time on the comparison pages.
What if I can't find stock of 2-32561-1?
You can fill out our help required form which you can use to request a quote for 2-32561-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.