Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
10,000
in stock
|
Buy Now | |
TE Store
from US$1.51
|
4,850
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now |
Weight per Piece | .963g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | 21.08mm, .83in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | SPADE-024 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals Spade Tongue Flanged 22-16 Awg #8 |Amp Te Connectivity 2-32498-1 | Newark Electronics |
Terminals SPADE TONGUE FLANGED 22-16 AWG #8 | Rapid Electronics |
TE Connectivity PIDG SPDFLG 22-16COM22-18MIL 8 Fork Term | Distrelec |
PIDG SPDFLG 22-16COM22-18MIL 8 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Flange Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 2-32498-1 | Internal Number: 2-32498-1 | TE Connectivity | TE Store |
PIDG Series Red Closed Barrel Insulated Spade Tongue Terminal | Future Electronics |
Flanged Spade Tongue Terminal 16-22AWG 21.08mm 10.57mm Tin T/R | Avnet America |
PIDG, Spdflg 22-16Com22-18Mil 8 | TE Connectivity 2-32498-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-32498-1?
Additional datasheets, footprints and schematics for 2-32498-1 are listed on our Part Details page. You can also find images and similar parts to 2-32498-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32498-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32498-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32498-1 fall under?
The 2-32498-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32498-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32498-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32498-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32498-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-32498-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32498-1 often in real-time on the comparison pages.
What if I can't find stock of 2-32498-1?
You can fill out our help required form which you can use to request a quote for 2-32498-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.