Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
3,700
in stock
|
Buy Now | |
TE Store
from US$0.46
|
46,909
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
4,500
in stock
|
Buy Now | |
element14
from US$0.25
|
3,700
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight per Piece | .6g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .085in, 2.16mm |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .79mm, .031in |
Overall Length | .5902in, 14.99mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Stud Size | M4, #8 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-324955-1 | Internal Number: 2-324955-1 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 16-14 8 | Heilind Electronics |
Terminal,solis R 16-14 8 |Amp Te Connectivity 2-324955-1 | Newark Electronics |
Terminals TERMINAL SOLIS R 16- | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL, CRIMP, RING, 16-14AWG | element14 |
Solistrand Uninsulated Terminals TERMINAL, SOLIS R 16- | Future Electronics |
Ring Tongue Terminal 14-16AWG 14.99mm 7.92mm Tin Tape | Avnet America |
Terminal, inal, Solis R 16-14 8 | TE Connectivity 2-324955-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-324955-1?
Additional datasheets, footprints and schematics for 2-324955-1 are listed on our Part Details page. You can also find images and similar parts to 2-324955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-324955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-324955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-324955-1 fall under?
The 2-324955-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-324955-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-324955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-324955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-324955-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-324955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-324955-1 often in real-time on the comparison pages.
What if I can't find stock of 2-324955-1?
You can fill out our help required form which you can use to request a quote for 2-324955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.