Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Double Wire | No |
---|---|
Plating Material | Tin, Copper |
Insulation Material | Nylon |
Terminal Type | Shur-Plug |
Overall Length | .8in, 20.07mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Tab Width | 20.07mm |
Barrel Color | Blue |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Support Style | Insulation Support |
Insulated | Yes |
Bullet Terminal | Without |
PLUG,SHUR PIDG 16-14 Crimp Wire Terminal Type: Shur-Plug Mating Tab Width: .79 in Mating Tab Width: 20.07 mm Mating Pin Diameter: 3.18 mm Mating Pin Diameter: .125 in Shur-Plug .79" 20.07 mm 3.18 mm | Pidg Shur Plug | Part Number: 2-324225-1 | Internal Number: 2-324225-1 | TE Connectivity | TE Store |
Plug,shur Pidg 16-14 Rohs Compliant: Yes |Amp Te Connectivity 2-324225-1 | Newark Electronics |
PIDG Terminals and Splices, PLUG,SHUR PIDG 16-14 | Future Electronics |
PIDG Wire Pin 14-16AWG M Tin Tape Mounted | Avnet America |
Plug, Shur PIDG, 16-14 | TE Connectivity 2-324225-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-324225-1?
Additional datasheets, footprints and schematics for 2-324225-1 are listed on our Part Details page. You can also find images and similar parts to 2-324225-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-324225-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-324225-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-324225-1 fall under?
The 2-324225-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-324225-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-324225-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-324225-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-324225-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-324225-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-324225-1 often in real-time on the comparison pages.
What if I can't find stock of 2-324225-1?
You can fill out our help required form which you can use to request a quote for 2-324225-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.