Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.49
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
71,250
in stock
|
Buy Now | |
Powell Electronics
from US$0.51
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.79
|
2,577
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
1,750
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Weight per Piece | .846g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | .703in, 17.86mm |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .119in, 3.02mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 4 | Heilind Electronics |
TERMINAL,PIDG R 16-14 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 2-324159-2 | Internal Number: 2-324159-2 | TE Connectivity | TE Store |
Terminal,pidg R 16-14 4 Rohs Compliant: Yes |Amp Te Connectivity 2-324159-2 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 17.86mm 6.35mm Tin Tape | Avnet America |
Terminal, PIDG, R 16-14 4 | TE Connectivity 2-324159-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-324159-2?
Additional datasheets, footprints and schematics for 2-324159-2 are listed on our Part Details page. You can also find images and similar parts to 2-324159-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-324159-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-324159-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-324159-2 fall under?
The 2-324159-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-324159-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-324159-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-324159-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-324159-2 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-324159-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-324159-2 often in real-time on the comparison pages.
What if I can't find stock of 2-324159-2?
You can fill out our help required form which you can use to request a quote for 2-324159-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.