Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1181451 |
Prices starting from US$0.28
Weight per Piece | .301g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .171in, 4.34mm |
Wire Size | 26 – 22AWG, .1 – .41mm², 202 – 810CMA |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Overall Length | .74in, 18.8mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 1.27 – 2.083mm, .05 – .082in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #8, Crimp, Yellow | Newark Electronics |
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW | element14 |
PIDG 26-22 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Ring Tongue Terminal 22-26AWG 18.8mm 6.35mm Tin Tape | Avnet Asia |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-323916-1?
Additional datasheets, footprints and schematics for 2-323916-1 are listed on our Part Details page. You can also find images and similar parts to 2-323916-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323916-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323916-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323916-1 fall under?
The 2-323916-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323916-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323916-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323916-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323916-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Asia have stock available or on a lead time for 2-323916-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323916-1 often in real-time on the comparison pages.
What if I can't find stock of 2-323916-1?
You can fill out our help required form which you can use to request a quote for 2-323916-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.