Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
11,580
in stock
|
Buy Now | |
TE Store
from US$0.51
|
44,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
11,580
in stock
|
Buy Now | |
element14
from US$0.27
|
11,580
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .222g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .093in, 2.36mm |
Wire Size | 202 – 810CMA, .1 – .41mm², 26 – 22AWG |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Overall Length | 13.33mm, .5248in |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 4000 |
Sealable | No |
Stud Size | M2, #2 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .1 – .41 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 26 – 22 AWG .1 – .41 mm² 202 – 810 CMA | Pidg Ring Tongue Terminal | Part Number: 2-323912-1 | Internal Number: 2-323912-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #2, Yel, 22Awg | Newark Electronics |
69AH6173 | element14 |
TERMINAL, RING TONGUE, #2, YEL, 22AWG | Farnell |
TERMINAL,PIDG R 26-22 2 | Heilind Electronics |
Ring Tongue Terminal 22-26AWG 13.33mm 3.55mm Tin T/R | Avnet America |
Terminal, PIDG, R 26-22 2 | TE Connectivity 2-323912-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-323912-1?
Additional datasheets, footprints and schematics for 2-323912-1 are listed on our Part Details page. You can also find images and similar parts to 2-323912-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323912-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323912-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323912-1 fall under?
The 2-323912-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323912-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323912-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323912-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323912-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 2-323912-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323912-1 often in real-time on the comparison pages.
What if I can't find stock of 2-323912-1?
You can fill out our help required form which you can use to request a quote for 2-323912-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.