Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Splice Features | Strap |
---|---|
Plating Material | Unplated |
Weight per Piece | .938g |
Splice Material | Nickel |
Terminal & Splice Type | Splice |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Material Thickness | .033in, .84mm |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | Yes |
Splice Type | Butt Splice |
Style Code | D |
Insulated | No |
Sealable | No |
Product Type | Splice |
Support Style | Insulation Support |
High Temperature Rating | 1200°F, 649°C |
Splice Terminal 16-22AWG 13.44mm x 3.58mm Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-323876-5?
Additional datasheets, footprints and schematics for 2-323876-5 are listed on our Part Details page. You can also find images and similar parts to 2-323876-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323876-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323876-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323876-5 fall under?
The 2-323876-5 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-323876-5 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323876-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323876-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323876-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-323876-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323876-5 often in real-time on the comparison pages.
What if I can't find stock of 2-323876-5?
You can fill out our help required form which you can use to request a quote for 2-323876-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.