Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Nickel |
---|---|
Plating Material | Unplated |
Splice Features | Strap |
Terminal & Splice Type | Splice |
Material Thickness | .84mm, .033in |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Government Qualified | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Serrated | Yes |
Product Type | Splice |
Style Code | D |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Splice Type | Butt Splice |
High Temperature Rating | 649°C, 1200°F |
Solis Ht Butt 22-16Com22-18Mil |Te Connectivity 2-323876-4 | Newark Electronics |
Splice Terminal 16-22AWG Loose Piece | Avnet America |
Solis Ht Butt 22-16Com22-18Mil | TE Connectivity 2-323876-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-323876-4?
Additional datasheets, footprints and schematics for 2-323876-4 are listed on our Part Details page. You can also find images and similar parts to 2-323876-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323876-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323876-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323876-4 fall under?
The 2-323876-4 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-323876-4 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323876-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323876-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323876-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-323876-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323876-4 often in real-time on the comparison pages.
What if I can't find stock of 2-323876-4?
You can fill out our help required form which you can use to request a quote for 2-323876-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.