Plating Material | Nickel, Unplated |
---|---|
Inspection Slot | No |
Weight per Piece | 2.564g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .265in, 6.73mm |
Barrel Inside Diameter | 3.277mm, .129in |
Overall Length | 1.0039in, 25.5mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | RING-053 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
Body Braz Strato Rng 12-10 1/4 |Te Connectivity 2-323683-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Loose Piece | Avnet America |
Body Braz Strato Rng 12-10 1/4 | TE Connectivity 2-323683-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-323683-1?
Additional datasheets, footprints and schematics for 2-323683-1 are listed on our Part Details page. You can also find images and similar parts to 2-323683-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323683-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323683-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323683-1 fall under?
The 2-323683-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323683-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323683-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323683-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323683-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-323683-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323683-1 often in real-time on the comparison pages.
What if I can't find stock of 2-323683-1?
You can fill out our help required form which you can use to request a quote for 2-323683-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.