Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Weight per Piece | .557g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Flanged, Straight |
Barrel Inside Diameter | .141in, 3.58mm |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Overall Length | .514in, 13.06mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Tape Mounted |
Support Style | Non - Insulation Support |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-027 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
SOLIS SPDFLG 22-16COM22-18MIL6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 2-323136-1 | Internal Number: 2-323136-1 | TE Connectivity | TE Store |
Solis Spdflg 22-16Com22-18Mil6 Rohs Compliant: Yes |Amp Te Connectivity 2-323136-1 | Newark Electronics |
Spade Tongue Terminal 16-22AWG Tin Tape Mounted | Avnet America |
Solis Spdflg 22-16Com22-18Mil6 | TE Connectivity 2-323136-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-323136-1?
Additional datasheets, footprints and schematics for 2-323136-1 are listed on our Part Details page. You can also find images and similar parts to 2-323136-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323136-1 fall under?
The 2-323136-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323136-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323136-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323136-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323136-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-323136-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323136-1 often in real-time on the comparison pages.
What if I can't find stock of 2-323136-1?
You can fill out our help required form which you can use to request a quote for 2-323136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.