Prices starting from US$2.07
Stripe Color | Green |
---|---|
Insulation Sleeve Color | Green |
Plating Material | Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .326 – 1.31mm² |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 20.22mm, .796in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #6 |
Shape Description | RING-053 |
Operating Temperature Range | 1200°F, 649°C |
Terminals DG 22-16 HT ALUMEL R 6 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 1.31mm2 | Distrelec |
DG 22-16 HT ALUMEL R 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-322873-5 | Internal Number: 2-322873-5 | TE Connectivity | TE Store |
Terminals Dg 22-16 Ht Alumel R 6 |Amp Te Connectivity 2-322873-5 | Newark Electronics |
TERM,DG,R,22-16,HT,AL | Avnet America |
Where can I find additional details, specifications and documents for a 2-322873-5?
Additional datasheets, footprints and schematics for 2-322873-5 are listed on our Part Details page. You can also find images and similar parts to 2-322873-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-322873-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-322873-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-322873-5 fall under?
The 2-322873-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-322873-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-322873-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-322873-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-322873-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 2-322873-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-322873-5 often in real-time on the comparison pages.
What if I can't find stock of 2-322873-5?
You can fill out our help required form which you can use to request a quote for 2-322873-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.