Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | .689g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .636in, 16.15mm |
Stud Diameter | 5mm, .197in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | RING-084 |
Support Style | Insulation Support |
Operating Temperature Range | 343°C, 649°F |
TERMINAL,SOLIS R HR 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-322695-2 | Internal Number: 2-322695-2 | TE Connectivity | TE Store |
Terminal,solis R Hr 16-14 10 Rohs Compliant: Yes |Amp Te Connectivity 2-322695-2 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Nickel Tape | Avnet America |
Terminal, inal, Solis R Hr 16-14 10 | TE Connectivity 2-322695-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-322695-2?
Additional datasheets, footprints and schematics for 2-322695-2 are listed on our Part Details page. You can also find images and similar parts to 2-322695-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-322695-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-322695-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-322695-2 fall under?
The 2-322695-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-322695-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-322695-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-322695-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-322695-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-322695-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-322695-2 often in real-time on the comparison pages.
What if I can't find stock of 2-322695-2?
You can fill out our help required form which you can use to request a quote for 2-322695-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.