Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated, Nickel-Chromium |
---|---|
Weight per Piece | .014g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .061in, 1.549mm |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Stud Diameter | .171in, 4.34mm |
Overall Length | 15.77mm, .621in |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-053 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
SOLIS R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-321895-2 | Internal Number: 2-321895-2 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, Crimp, Grey | Newark Electronics |
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Loose Piece | Avnet America |
Solis R 22-16 Comm 22-18 Mil 8 | TE Connectivity 2-321895-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-321895-2?
Additional datasheets, footprints and schematics for 2-321895-2 are listed on our Part Details page. You can also find images and similar parts to 2-321895-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-321895-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-321895-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-321895-2 fall under?
The 2-321895-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-321895-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-321895-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-321895-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-321895-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-321895-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-321895-2 often in real-time on the comparison pages.
What if I can't find stock of 2-321895-2?
You can fill out our help required form which you can use to request a quote for 2-321895-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.