Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Weight per Piece | 4.536g |
---|---|
Plating Material | Nickel, Unplated |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .119in, 3.02mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | .449in, 11.4mm |
Barrel Inside Diameter | .061in, 1.549mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-054 |
Operating Temperature Range | 649°C, 1200°F |
TERM, RT, STRAT, SOLIS, HT, 22-16, #4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 2-321884-2 | Internal Number: 2-321884-2 | TE Connectivity | TE Store |
Solis R Ht 22-16Com 22-18Mil 4 Rohs Compliant: Yes |Amp Te Connectivity 2-321884-2 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Tape Mounted | Avnet America |
Solis R Ht 22-16Com 22-18Mil 4 | TE Connectivity 2-321884-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-321884-2?
Additional datasheets, footprints and schematics for 2-321884-2 are listed on our Part Details page. You can also find images and similar parts to 2-321884-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-321884-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-321884-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-321884-2 fall under?
The 2-321884-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-321884-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-321884-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-321884-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-321884-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-321884-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-321884-2 often in real-time on the comparison pages.
What if I can't find stock of 2-321884-2?
You can fill out our help required form which you can use to request a quote for 2-321884-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.