Prices starting from US$2.19
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 5.173g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Stud Diameter | 6.73mm, .265in |
Wire Size | 10.5 â 16.8mm², 6AWG, 20800 â 33100CMA |
Barrel Inside Diameter | .232in, 5.893mm |
Overall Length | 29.67mm, 1.166in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 750 |
Packaging Method | Tape Mounted |
Stud Size | 1/4, M6 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-049 |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, #6, 6Awg | Newark Electronics |
TERMINAL, RING TONGUE, #6, 6AWG | element14 |
TERMINAL,SOLIS R 6 1/4 TAPE | Heilind Electronics |
Terminal, inal, Solis R 6 1/4 Tape | TE Connectivity 2-321598-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16.8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-321598-3?
Additional datasheets, footprints and schematics for 2-321598-3 are listed on our Part Details page. You can also find images and similar parts to 2-321598-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-321598-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-321598-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-321598-3 fall under?
The 2-321598-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-321598-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-321598-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-321598-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-321598-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2-321598-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-321598-3 often in real-time on the comparison pages.
What if I can't find stock of 2-321598-3?
You can fill out our help required form which you can use to request a quote for 2-321598-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.