Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .928g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Overall Length | .753in, 19.13mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | 4.34mm, .171in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | SPADE-020 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Spade/Fork, #8, Crimp, Blue | Newark Electronics |
PIDG 16-14 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 14-16AWG 19.13mm 7.54mm Tin Tape Mounted | Avnet America |
Terminal, PIDG, Spd 16-14 8 | TE Connectivity 2-321233-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-321233-1?
Additional datasheets, footprints and schematics for 2-321233-1 are listed on our Part Details page. You can also find images and similar parts to 2-321233-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-321233-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-321233-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-321233-1 fall under?
The 2-321233-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-321233-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-321233-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-321233-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-321233-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2-321233-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-321233-1 often in real-time on the comparison pages.
What if I can't find stock of 2-321233-1?
You can fill out our help required form which you can use to request a quote for 2-321233-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.