Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .257g |
---|---|
Splice Material | Copper |
Insulation Sleeve Material | Vinyl |
Plating Material | Tin |
Splice Features | Standard |
Color | Yellow |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | .62in, 15.748mm |
Wire Size | 26 – 22AWG, 202 – 810CMA, .12 – .4mm² |
Wire Insulation Diameter (Max) | .08in, 2.03mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Comment | 26-22 splices are 26-24 range in accordance with MIL-T-7928. |
Packaging Method | Tape Mounted |
Packaging Quantity | 4000 |
Product Type | Splice |
Wire/Cable Type | Copper |
Insulated | Yes |
Sealable | No |
Accessory Type | Splice |
Support Style | Insulation Support |
Splice Type | Butt Splice |
Serrated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
SPLICE,PG BUTT 26-22 Splice Type: Butt Splice Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Sealable: No Splice Features: Serrated Butt Splice 26 – 22 AWG .12 – .4 mm² | Electrical Wire Splice | Part Number: 2-321026-1 | Internal Number: 2-321026-1 | TE Connectivity | TE Store |
Splice,pg Butt 26-22 Rohs Compliant: Yes |Amp Te Connectivity 2-321026-1 | Newark Electronics |
Splice Terminal 22-26AWG 15.75mm Tin T/R | Avnet America |
Splice, Pg Butt 26-22 | TE Connectivity 2-321026-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-321026-1?
Additional datasheets, footprints and schematics for 2-321026-1 are listed on our Part Details page. You can also find images and similar parts to 2-321026-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-321026-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-321026-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-321026-1 fall under?
The 2-321026-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-321026-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-321026-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-321026-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-321026-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-321026-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-321026-1 often in real-time on the comparison pages.
What if I can't find stock of 2-321026-1?
You can fill out our help required form which you can use to request a quote for 2-321026-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.