Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
5,452
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
5,812
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
5,452
in stock
|
Buy Now | |
element14
from US$0.23
|
5,452
in stock
|
Buy Now | |
TE Store
from US$0.42
|
3,148
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
1,006
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .97g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | .031in, .79mm |
Overall Length | 18.72mm, .737in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | M4, #8 |
Insulated | Yes |
Shape Description | SPADE-024 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
CUT STRIP - TERMINAL,PIDG SPD FLG 16-14 8 | Heilind Electronics |
Terminal, Spade/Fork, #8, Crimp, Blue | Newark Electronics |
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE | element14 |
TERMINAL,PIDG SPD FLG 16-14 8 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Flange Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 2-320862-1 | Internal Number: 2-320862-1 | TE Connectivity | TE Store |
Flanged Spade Tongue Terminal 14-16AWG 18.72mm 7.47mm Tin Tape | Avnet America |
Terminal, PIDG, Spd Flg 16-14 8 | TE Connectivity 2-320862-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320862-1?
Additional datasheets, footprints and schematics for 2-320862-1 are listed on our Part Details page. You can also find images and similar parts to 2-320862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320862-1 fall under?
The 2-320862-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320862-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320862-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 2-320862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320862-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320862-1?
You can fill out our help required form which you can use to request a quote for 2-320862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.