Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.34 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.32 |
11,250
|
Buy Now | |
Newark Electronics | US$0.27 |
8,064
|
Buy Now | |
Avnet America | US$0.26 |
8,064
|
Buy Now | |
Heilind Electronics Asia | US$0.32 |
3,375
|
Buy Now | |
TE Store | US$0.51 |
1,806
|
Buy Now | |
Future Electronics | US$0.26 |
-
|
Buy Now | |
RS Americas | US$0.37 |
-
|
Buy Now | |
element14 | US$0.29 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | .976g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Overall Length | 18.72mm, .737in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Insulated | Yes |
Shape Description | SPADE-024 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD FLG 16-14 6 | Heilind Electronics |
2-320861-1 Rohs Compliant: Yes |Amp Te Connectivity 2-320861-1 | Newark Electronics |
Flanged Spade Tongue Terminal 14-16AWG 18.72mm 6.2mm Tin T/R | Avnet America |
TERMINAL,PIDG SPD FLG 16-14 6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Spade Flange Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 2-320861-1 | Internal Number: 2-320861-1 | TE Connectivity | TE Store |
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE | Farnell |
PIDG 16-14 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Terminal, PIDG, Spd Flg 16-14 6 | TE Connectivity 2-320861-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-320861-1?
Additional datasheets, footprints and schematics for 2-320861-1 are listed on our Part Details page. You can also find images and similar parts to 2-320861-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320861-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320861-1 fall under?
The 2-320861-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320861-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320861-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320861-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320861-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Heilind Electronics Asia and TE Store have stock available or on a lead time for 2-320861-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320861-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320861-1?
You can fill out our help required form which you can use to request a quote for 2-320861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.