Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Copper, Tin |
Weight per Piece | 1.102g |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .908in, 23.06mm |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | SPADE-020 |
Sealable | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD 16-14 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spade Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 2-32060-1 | Internal Number: 2-32060-1 | TE Connectivity | TE Store |
Crimp Terminal, -999, 16Awg To 14Awg | Newark Electronics |
Spade Tongue Terminal 14-16AWG 23.06mm 9.53mm Tin T/R | Avnet America |
TERMINAL, PIDG SPD 16-14 10 | TE Connectivity 2-32060-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-32060-1?
Additional datasheets, footprints and schematics for 2-32060-1 are listed on our Part Details page. You can also find images and similar parts to 2-32060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32060-1 fall under?
The 2-32060-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32060-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32060-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2-32060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32060-1 often in real-time on the comparison pages.
What if I can't find stock of 2-32060-1?
You can fill out our help required form which you can use to request a quote for 2-32060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.