Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.76
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
134
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
134
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Green |
Weight per Piece | 1.244g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Stud Diameter | 7.92mm, .312in |
Wire Size | 4234CMA, 14AWG, 2 – 2.15mm² |
Wire Insulation Diameter | .078 – .13in, 1.981 – 3.302mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 29mm, 1.14in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | 5/16, M8 |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Terminals M7928/1-53 Class 1 & 2 |Amp Te Connectivity 2-320575-3 | Newark Electronics |
Terminals M7928/1-53 CLASS 1 & 2 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 2.15mm2 | Distrelec |
Ring Tongue Terminal 14AWG 28.96mm 11.91mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 14 5/16 | TE Connectivity 2-320575-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-320575-3?
Additional datasheets, footprints and schematics for 2-320575-3 are listed on our Part Details page. You can also find images and similar parts to 2-320575-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320575-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320575-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320575-3 fall under?
The 2-320575-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320575-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320575-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320575-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320575-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-320575-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320575-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320575-3?
You can fill out our help required form which you can use to request a quote for 2-320575-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.