Plating Material | Copper, Tin |
---|---|
Stripe Color | Blue |
Weight per Piece | 1.25g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Insulation Diameter | .063 – .13in, 1.6 – 3.302mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .312in, 7.92mm |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Wire Size | 2800CMA, 1.25 – 1.4mm², 16AWG |
Overall Length | 28.956mm, 1.14in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | M8, 5/16 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Restriction |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue 5/16In, Crimp Blue | Newark Electronics |
Ring Tongue Terminal 16AWG 28.96mm 11.91mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 16 5/16 | TE Connectivity 2-320575-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 1.4mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-320575-2?
Additional datasheets, footprints and schematics for 2-320575-2 are listed on our Part Details page. You can also find images and similar parts to 2-320575-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320575-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320575-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320575-2 fall under?
The 2-320575-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320575-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320575-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320575-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320575-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-320575-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320575-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320575-2?
You can fill out our help required form which you can use to request a quote for 2-320575-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.