Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
5,112
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
5,112
in stock
|
Buy Now | |
element14
from US$0.52
|
5,112
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
3,589
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
3,589
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
3,589
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.827g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Stud Diameter | .375in, 9.91mm, .39in, 9.53mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | 30.94mm, 1.218in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | 3/8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 3/8", 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 16AWG | element14 |
Terminals NYL-RING 22-16 #3/8 RED | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
16-22 AWG 3/8 Stud Red Free Hanging Ring Terminal Connector | Future Electronics |
PIDG, R 22-16Comm 22-18Mil 3/8 | TE Connectivity 2-320573-4 | RS Americas |
Ring Tongue Terminal 16-22AWG 30.94mm 13.49mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320573-4?
Additional datasheets, footprints and schematics for 2-320573-4 are listed on our Part Details page. You can also find images and similar parts to 2-320573-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320573-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320573-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320573-4 fall under?
The 2-320573-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320573-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320573-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320573-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320573-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-320573-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320573-4 often in real-time on the comparison pages.
What if I can't find stock of 2-320573-4?
You can fill out our help required form which you can use to request a quote for 2-320573-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.