Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.241g |
Stripe Color | White |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Wire Size | .8 – .9mm², 18AWG, 1900CMA |
Stud Diameter | .375in, 9.53mm |
Wire Insulation Diameter | .056 – .11in, 1.422 – 2.794mm |
Overall Length | 30.94mm, 1.218in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Insulation Restriction |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | 3/8 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 3/8In, Crimp, Red | Newark Electronics |
CONN RING CIRC 18AWG #3/8 CRIMP | Future Electronics |
Ring Tongue Terminal 18AWG 32.51mm 13.49mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 18 3/8 | TE Connectivity 2-320573-3 | RS Americas |
TERMINAL,PIDG R IR 18 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-320573-3?
Additional datasheets, footprints and schematics for 2-320573-3 are listed on our Part Details page. You can also find images and similar parts to 2-320573-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320573-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320573-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320573-3 fall under?
The 2-320573-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320573-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320573-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320573-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320573-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 2-320573-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320573-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320573-3?
You can fill out our help required form which you can use to request a quote for 2-320573-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.