Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-2-0320572-2,
EF5711-000 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
2,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
2,300
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
2,300
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Green |
---|---|
Weight per Piece | 1.122g |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 7.92mm, .312in |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Overall Length | 27.38mm, 1.078in |
Wire Insulation Diameter | .97 – 2.79mm, .038 – .11in |
Tongue Thickness | .79mm, .031in |
Wire Size | 22AWG, 754CMA, .3 – .4mm² |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | 5/16, M8 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R Ir 22 5/16 |Amp Te Connectivity 2-320572-2 | Newark Electronics |
TERMINAL PIDG R IR 22 5/16 | Rapid Electronics |
TE Connectivity TERMINAL PIDG R IR 22 5/16 Terminals PID | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 22AWG 28.96mm 11.91mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 22 5/16 | TE Connectivity 2-320572-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-320572-2?
Additional datasheets, footprints and schematics for 2-320572-2 are listed on our Part Details page. You can also find images and similar parts to 2-320572-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320572-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320572-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320572-2 fall under?
The 2-320572-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320572-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320572-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320572-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320572-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-320572-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320572-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320572-2?
You can fill out our help required form which you can use to request a quote for 2-320572-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.