Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.33 |
2,940
|
Buy Now | |
Heilind Electronics | US$0.33 |
8,510
|
Buy Now | |
Newark Electronics | US$0.38 |
2,940
|
Buy Now | |
element14 | US$0.34 |
2,940
|
Buy Now | |
Heilind Electronics Asia | US$0.33 |
1,985
|
Buy Now | |
Future Electronics | US$0.26 |
-
|
Buy Now | |
RS Americas | US$0.57 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.156g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Overall Length | 1.078in, 27.38mm |
Stud Diameter | .312in, 7.92mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Size | 22 â 16AWG, 509 â 3260CMA, .3 â 1.42mm² |
Wire Insulation Diameter | 2.03 â 3.18mm, .08 â .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | 5/16, M8 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
PIDG R 22-16COMM 22-18MIL 5/16 | Heilind Electronics |
TERMINAL, CRIMP, RING, 22-16AWG | Farnell |
Terminal, Ring Tongue, 0.313", Crimp, Red | Newark Electronics |
PIDG, R 22-16Comm 22-18Mil 5/16 | TE Connectivity 2-320572-1 | RS Americas |
Ring Tongue Terminal 16-22AWG 27.38mm 11.91mm Tin Tape | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-320572-1?
Additional datasheets, footprints and schematics for 2-320572-1 are listed on our Part Details page. You can also find images and similar parts to 2-320572-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320572-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320572-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320572-1 fall under?
The 2-320572-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320572-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320572-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320572-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320572-1 have stock available?
Authorised distributors including Heilind Electronics, Farnell, Newark Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for 2-320572-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320572-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320572-1?
You can fill out our help required form which you can use to request a quote for 2-320572-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.