Prices starting from US$0.28
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.363g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.67 â 3.81mm, .105 â .15in |
Stud Diameter | .375in, 9.53mm |
Wire Size | 2050 â 5180CMA, 16 â 14AWG, 1.25 â 2mm² |
Overall Length | 1.28in, 32.5mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Stud Size | 3/8 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
CUT STRIP - TERMINAL,PIDG R 16-14 3/8 | Heilind Electronics |
TERMINAL, RING TONGUE, 0.375", CRIMP, BLUE | Farnell |
Terminal, Ring Tongue, 0.375", Crimp, Blue | Newark Electronics |
Terminal, PIDG, R 16-14 3/8 | TE Connectivity 2-320564-3 | RS Americas |
TERMINAL,PIDG R 16-14 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-320564-3?
Additional datasheets, footprints and schematics for 2-320564-3 are listed on our Part Details page. You can also find images and similar parts to 2-320564-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320564-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320564-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320564-3 fall under?
The 2-320564-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320564-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320564-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320564-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320564-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2-320564-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320564-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320564-3?
You can fill out our help required form which you can use to request a quote for 2-320564-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.