Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.66
|
7,228
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
7,228
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
7,228
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
7,228
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Stripe Color | Green |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.408g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class I |
Stud Diameter | .375in, 9.53mm |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Wire Size | 4234CMA, 14AWG, 2 – 2.15mm² |
Overall Length | 32.512mm, 1.28in |
Wire Insulation Diameter | .078 – .13in, 1.981 – 3.302mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Restriction |
Stud Size | 3/8 |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
Terminals Terminal Pidg R Ir 1 |Amp Te Connectivity 2-320564-2 | Newark Electronics |
Terminals TERMINAL PIDG R IR 1 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2.15mm2 | Distrelec |
Spade Tongue Terminal 14AWG Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 14 3/8 | TE Connectivity 2-320564-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-320564-2?
Additional datasheets, footprints and schematics for 2-320564-2 are listed on our Part Details page. You can also find images and similar parts to 2-320564-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320564-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320564-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320564-2 fall under?
The 2-320564-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320564-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320564-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320564-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320564-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-320564-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320564-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320564-2?
You can fill out our help required form which you can use to request a quote for 2-320564-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.