Weight per Piece | 1.379g |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Tongue Thickness | .79mm, .031in |
Overall Length | 32.5mm, 1.28in |
Wire Size | 16AWG, 1.25 – 1.4mm², 2800CMA |
Stud Diameter | 12.7mm, .5in |
Wire Insulation Diameter | 1.6 – 3.302mm, .063 – .13in |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M12, 3/8 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminals Terminal Pidg R Ir 16 3/8 |Amp Te Connectivity 2-320564-1 | Newark Electronics |
Spade Tongue Terminal 16AWG Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 16 3/8 | TE Connectivity 2-320564-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-320564-1?
Additional datasheets, footprints and schematics for 2-320564-1 are listed on our Part Details page. You can also find images and similar parts to 2-320564-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320564-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320564-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320564-1 fall under?
The 2-320564-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320564-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320564-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320564-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320564-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2-320564-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320564-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320564-1?
You can fill out our help required form which you can use to request a quote for 2-320564-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.