Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Green |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.392g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Overall Length | 1.14in, 28.956mm |
Wire Insulation Diameter | .078 – .13in, 1.981 – 3.302mm |
Stud Diameter | .25in, 6.35mm |
Wire Size | 14AWG, 2 – 2.15mm², 4234CMA |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | 1/4, M6 |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Support Style | Insulation Restriction |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, 1/4In, Crimp Blue | Newark Electronics |
Ring Tongue Terminal 14AWG 28.96mm 11.91mm Tin Loose Piece | Avnet America |
TERMINAL, PIDG R IR 14 1/4 | TE Connectivity 2-320563-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-320563-4?
Additional datasheets, footprints and schematics for 2-320563-4 are listed on our Part Details page. You can also find images and similar parts to 2-320563-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320563-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320563-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320563-4 fall under?
The 2-320563-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320563-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320563-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320563-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320563-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Electro Enterprises have stock available or on a lead time for 2-320563-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320563-4 often in real-time on the comparison pages.
What if I can't find stock of 2-320563-4?
You can fill out our help required form which you can use to request a quote for 2-320563-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.