Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
1,130
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
55
in stock
|
Buy Now | |
element14
from US$0.99
|
55
in stock
|
Buy Now | |
Farnell
from US$1.15
|
55
in stock
|
Buy Now | |
Electro Enterprises
from US$0.83
|
31
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now | |
Distrelec
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 3.98g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Wire Size | 1.25 – 1.4mm², 16AWG, 2800CMA |
Stud Diameter | .25in, 6.35mm |
Wire Insulation Diameter | 1.6 – 3.302mm, .063 – .13in |
Overall Length | 28.956mm, 1.14in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Support Style | Insulation Restriction |
Stud Size | 1/4, M6 |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Ring terminal, PIDG, blue/blue,AWG 16,M6 | RS |
Terminal, Ring Tongue, 1/4In, Crimp Blue | Newark Electronics |
TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE | element14 |
Ring Tongue Terminal 16AWG 28.96mm 11.91mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 16 1/4 | TE Connectivity 2-320563-3 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 1.4mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320563-3?
Additional datasheets, footprints and schematics for 2-320563-3 are listed on our Part Details page. You can also find images and similar parts to 2-320563-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320563-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320563-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320563-3 fall under?
The 2-320563-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320563-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320563-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320563-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320563-3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for 2-320563-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320563-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320563-3?
You can fill out our help required form which you can use to request a quote for 2-320563-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.