Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
72,732
in stock
|
Buy Now | |
element14
from US$0.21
|
72,748
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
72,732
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.404g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .25in |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Overall Length | 28.956mm, 1.14in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Tape Mounted |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M6, 1/4 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-041 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE | element14 |
Terminal, Ring Tongue, 1/4In, Crimp Blue | Newark Electronics |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, PIDG, R 16-14 1/4 | TE Connectivity 2-320563-2 | RS Americas |
Terminal, Ring | Carlton-Bates |
RING-TRM/16-14/1/4 /NYL/BLU | TTI Europe |
TERMINAL,PIDG R 16-14 1-4 | Power and Signal Group |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin Tape Mounted | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320563-2?
Additional datasheets, footprints and schematics for 2-320563-2 are listed on our Part Details page. You can also find images and similar parts to 2-320563-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320563-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320563-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320563-2 fall under?
The 2-320563-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320563-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320563-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320563-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320563-2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 2-320563-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320563-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320563-2?
You can fill out our help required form which you can use to request a quote for 2-320563-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.