Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .826g |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | .703in, 17.86mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
6 Stud Circular 14-16 AWG Crimp Ring Terminal Connector | Future Electronics |
TERMINAL,PIDG R 16-14 6 | Heilind Electronics |
Stud Size - Metric:M3.5 | Newark Electronics |
PIDG NYLON & KD-TAPE, TERMINAL, PIDG R 16-14 6 | TE Connectivity 2-320561-2 | RS Americas |
TERMINAL, RING TONGUE, #6, CRIMP, BLUE | element14 |
Ring Tongue Terminal 14-16AWG 17.86mm 6.35mm Tin Tape | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320561-2?
Additional datasheets, footprints and schematics for 2-320561-2 are listed on our Part Details page. You can also find images and similar parts to 2-320561-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320561-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320561-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320561-2 fall under?
The 2-320561-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320561-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320561-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320561-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320561-2 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 2-320561-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320561-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320561-2?
You can fill out our help required form which you can use to request a quote for 2-320561-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.