Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
41,250
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
7,875
in stock
|
Buy Now | |
TE Store
from US$0.32
|
6,465
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .805g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Overall Length | 20.24mm, .797in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
PIDG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 2-320554-1 | Internal Number: 2-320554-1 | TE Connectivity | TE Store |
PIDG Series 22-16 AWG Red Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, M4, 16Awg, Red | Newark Electronics |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Tape Mounted | Avnet America |
PIDG NYLON & KD-TAPE, PIDG R 22-16 COMM 22-18 MIL 8 | TE Connectivity 2-320554-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-320554-1?
Additional datasheets, footprints and schematics for 2-320554-1 are listed on our Part Details page. You can also find images and similar parts to 2-320554-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320554-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320554-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320554-1 fall under?
The 2-320554-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320554-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320554-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320554-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320554-1 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, TE Store and Future Electronics have stock available or on a lead time for 2-320554-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320554-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320554-1?
You can fill out our help required form which you can use to request a quote for 2-320554-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.