Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 038-2623-00 |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .637g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.02mm, .119in |
Overall Length | .672in, 17.07mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | M2.5, #4 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE, #4, CRIMP, RED, FULL REEL | Farnell |
Terminal, Ring Tongue, #4, Crimp, Red, Full Reel | Newark Electronics |
PIDG, R 22-16 Comm 22-18 Mil 4 | TE Connectivity 2-320553-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 2-320553-2?
Additional datasheets, footprints and schematics for 2-320553-2 are listed on our Part Details page. You can also find images and similar parts to 2-320553-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320553-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320553-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320553-2 fall under?
The 2-320553-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320553-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320553-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320553-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320553-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 2-320553-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320553-2 often in real-time on the comparison pages.
What if I can't find stock of 2-320553-2?
You can fill out our help required form which you can use to request a quote for 2-320553-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.