Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.26 |
2,200
|
Buy Now | |
Heilind Electronics | US$0.20 |
37,500
|
Buy Now | |
TE Store | US$0.32 |
12,227
|
Buy Now | |
Future Electronics | US$0.15 |
10,000
|
Buy Now | |
Heilind Electronics Asia | US$0.20 |
8,750
|
Buy Now | |
Farnell | US$0.20 |
3,880
|
Buy Now | |
Newark Electronics | US$0.22 |
-
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
RS Americas | US$0.23 |
-
|
Buy Now | |
element14 | US$0.20 |
-
|
Buy Now | |
Boersig | US$0.18 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | .877g |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Overall Length | 20.24mm, .797in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | #10 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
PIDG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 2-320552-1 | Internal Number: 2-320552-1 | TE Connectivity | TE Store |
Insulation Support Red Closed Barrel 22-16 AWG RING-041 Tongue | Future Electronics |
TERMINAL, RING TONGUE, #10, RED, 16AWG | Farnell |
RING TERMINAL,22-16AWG,PIDG,M10 | RS |
Terminal, Ring Tongue, #10, Crimp, Red, Full Reel | Newark Electronics |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Tape Mounted | Avnet America |
Terminal, Ring Tongue, PIDG, Closed Barrel | TE Connectivity 2-320552-1 | RS Americas |
TERMINAL, RING TONGUE, #10, CRIMP, RED, FULL REEL | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Connector Type | Ring Tongue |
Where can I find additional details, specifications and documents for a 2-320552-1?
Additional datasheets, footprints and schematics for 2-320552-1 are listed on our Part Details page. You can also find images and similar parts to 2-320552-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320552-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320552-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320552-1 fall under?
The 2-320552-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320552-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320552-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320552-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320552-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Future Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for 2-320552-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320552-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320552-1?
You can fill out our help required form which you can use to request a quote for 2-320552-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.