Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
TE Store
from US$0.65
|
11,545
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
11,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .945g |
Terminal Angle | Straight |
Terminal & Splice Type | Hook Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Stud Diameter | 4.17mm, .164in |
Overall Length | .859in, 21.819mm |
Wire Size | 1.25 – 2mm², 16 – 14AWG, 2050 – 5180CMA |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Shape Description | RING-092 |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG HK 16-14 8 Ring Terminal Product Type: Hook Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Hook Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Hook Tongue Terminal | Part Number: 2-320306-1 | Internal Number: 2-320306-1 | TE Connectivity | TE Store |
TERMINAL,PIDG HK 16-14 8 | Heilind Electronics |
Terminals HOOK TONGUE SIZE 8 Loose Piece | Rapid Electronics |
Terminal,pidg Hk 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 2-320306-1 | Newark Electronics |
Hook Tongue Terminal 14-16AWG Tin Tape | Avnet America |
Terminal, PIDG, Hk 16-14 8 | TE Connectivity 2-320306-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-320306-1?
Additional datasheets, footprints and schematics for 2-320306-1 are listed on our Part Details page. You can also find images and similar parts to 2-320306-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320306-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320306-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320306-1 fall under?
The 2-320306-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320306-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320306-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320306-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320306-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 2-320306-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320306-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320306-1?
You can fill out our help required form which you can use to request a quote for 2-320306-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.