Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RAYVOSS-22-16/22-18-R3/8,
F55945-000 |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Red |
Weight per Piece | 1.256g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | .375in, 9.53mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | 1.218in, 30.94mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | 3/8 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 3/8", 16Awg, Red | Newark Electronics |
PIDG 22-16 22-18MIL R 3/8 | Farnell |
PIDG, 22-16 22-18Mil R 3/8 | RS Americas |
Where can I find additional details, specifications and documents for a 2-31897-2?
Additional datasheets, footprints and schematics for 2-31897-2 are listed on our Part Details page. You can also find images and similar parts to 2-31897-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31897-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31897-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31897-2 fall under?
The 2-31897-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31897-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31897-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31897-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31897-2 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas, TTI Europe and Power and Signal Group have stock available or on a lead time for 2-31897-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31897-2 often in real-time on the comparison pages.
What if I can't find stock of 2-31897-2?
You can fill out our help required form which you can use to request a quote for 2-31897-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.