Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
18,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
5,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
3,500
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin, Copper |
Weight per Piece | 1.087g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.078in, 27.38mm |
Wire Size | .3 – 1.42mm², 22AWG, 509 – 3260CMA |
Stud Diameter | 7.92mm, .312in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M8, 5/16 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG 22-16 22-18MIL R5/16 | Heilind Electronics |
Terminals Nyl-Ring 22-16 #5/16 Red |Amp Te Connectivity 2-31895-1 | Newark Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
PIDG, 22-16 22-18Mil R5/16 | RS Americas |
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED | element14 |
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED, FULL REEL | Farnell |
PIDG 22-16 22-18MIL R5-16 | Power and Signal Group |
Ring Tongue Terminal 16-22AWG 27.38mm 11.91mm Tin T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-31895-1?
Additional datasheets, footprints and schematics for 2-31895-1 are listed on our Part Details page. You can also find images and similar parts to 2-31895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31895-1 fall under?
The 2-31895-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31895-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31895-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 2-31895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31895-1 often in real-time on the comparison pages.
What if I can't find stock of 2-31895-1?
You can fill out our help required form which you can use to request a quote for 2-31895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.