Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403354103 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
150
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
75,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
15,000
in stock
|
Buy Now | |
Sager
from US$0.14
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
11,365
in stock
|
Buy Now | |
element14
from US$0.16
|
11,365
in stock
|
Buy Now | |
Farnell
from US$0.22
|
11,365
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
7,466
in stock
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Plating Material | Tin, Copper |
Weight per Piece | .938g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Offset |
Overall Length | 21.44mm, .844in |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Tape Mounted | Avnet America |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminals PIDG R 22-16 COMM 22-18 MIL 8 | Sager |
Ring Tongue, #8, Crimp, Red | Newark Electronics |
RING TONGUE, #8, CRIMP, RED | element14 |
Connector Ring, Circular, 16-22AWG, Crimp, Size 8, Insulated, Red, PIDG Series | TE Connectivity 2-31890-1 | RS Americas |
Ring terminal PIDG 22-16AWG Red M4 | RS |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-31890-1?
Additional datasheets, footprints and schematics for 2-31890-1 are listed on our Part Details page. You can also find images and similar parts to 2-31890-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31890-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31890-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31890-1 fall under?
The 2-31890-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31890-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31890-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31890-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31890-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Avnet America, Future Electronics and Sager have stock available or on a lead time for 2-31890-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31890-1 often in real-time on the comparison pages.
What if I can't find stock of 2-31890-1?
You can fill out our help required form which you can use to request a quote for 2-31890-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.