Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.31 |
10,943
|
Buy Now | |
Heilind Electronics | US$0.24 |
26,250
|
Buy Now | |
TE Store | US$0.40 |
13,754
|
Buy Now | |
Newark Electronics | US$0.21 |
9,493
|
Buy Now | |
element14 | US$0.25 |
9,493
|
Buy Now | |
Heilind Electronics Asia | US$0.24 |
5,250
|
Buy Now | |
Future Electronics | US$0.20 |
-
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
RS Americas | US$0.29 |
-
|
Buy Now | |
Avnet Asia | US$0.17 |
-
|
Buy Now | |
TTI Europe | US$0.20 |
-
|
Buy Now | |
Sager | US$0.20 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 1.013g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 20.24mm, .797in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
PIDG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 2-31886-2 | Internal Number: 2-31886-2 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #8, CRIMP, RED | Farnell |
Terminal, Ring Tongue, #8, Crimp, Red | Newark Electronics |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Tape Mounted | Future Electronics |
PIDG VINYL & KD-TAPE, PIDG R 22-16 COMM 22-18 MIL 8 | TE Connectivity 2-31886-2 | RS Americas |
Terminals PIDG R 22-16 COMM 22-18 MIL 8 | Sager |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Product Range | - |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-31886-2?
Additional datasheets, footprints and schematics for 2-31886-2 are listed on our Part Details page. You can also find images and similar parts to 2-31886-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31886-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31886-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31886-2 fall under?
The 2-31886-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31886-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31886-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31886-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31886-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2-31886-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31886-2 often in real-time on the comparison pages.
What if I can't find stock of 2-31886-2?
You can fill out our help required form which you can use to request a quote for 2-31886-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.