Weight per Piece | 8.426g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .28in, 7.11mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .25in |
Wire Size | 33100 – 52600CMA, 21mm², 4AWG |
Overall Length | 30.45mm, 1.199in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M6 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL 4 SOLIS RING 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: M6 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 2-31811-3 | Internal Number: 2-31811-3 | TE Connectivity | TE Store |
Terminal 4 Solis Ring 1/4 Rohs Compliant: Yes |Amp Te Connectivity 2-31811-3 | Newark Electronics |
Ring Tongue Terminal 4AWG 30.45mm 12.7mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-31811-3?
Additional datasheets, footprints and schematics for 2-31811-3 are listed on our Part Details page. You can also find images and similar parts to 2-31811-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31811-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31811-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31811-3 fall under?
The 2-31811-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31811-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31811-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31811-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31811-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 2-31811-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31811-3 often in real-time on the comparison pages.
What if I can't find stock of 2-31811-3?
You can fill out our help required form which you can use to request a quote for 2-31811-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.