Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 4.196g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.074in, 27.28mm |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | 4.369mm, .172in |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Stud Diameter | 8.33mm, .328in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 1000 |
Stud Size | M8, 5/16 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL, SOLIS R 8 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 2-31808-2 | Internal Number: 2-31808-2 | TE Connectivity | TE Store |
Terminal, Solis R 8 5/16 |Te Connectivity 2-31808-2 | Newark Electronics |
Solistrand Ring Tongue Terminal | Future Electronics |
Terminal, inal, Solis R 8 5/16 | TE Connectivity 2-31808-2 | RS Americas |
TERMINAL, SOLIS R 8 5/16 | Farnell |
Where can I find additional details, specifications and documents for a 2-31808-2?
Additional datasheets, footprints and schematics for 2-31808-2 are listed on our Part Details page. You can also find images and similar parts to 2-31808-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31808-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31808-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31808-2 fall under?
The 2-31808-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31808-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31808-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31808-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31808-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-31808-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31808-2 often in real-time on the comparison pages.
What if I can't find stock of 2-31808-2?
You can fill out our help required form which you can use to request a quote for 2-31808-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.