Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 1 |
---|---|
Plating Material | Nickel |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Material Thickness | .0197in, .5mm |
Mating Tab Width | 4.75mm, .02in |
Terminal Height | 7.62mm, .3in |
Magnet Wire Size | 18 – 17AWG, .9 – 1.15mm |
Mating Tab Thickness | .02in, .5mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Overall Length | 27.75mm, 1.029in |
Lead Wire Size | 20 – 18AWG, .5 – .8mm² |
Mating Retention Type | Hole |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Terminals Std Mag-Mate Poke-In With 187T |Amp Te Connectivity 2-316300-9 | Newark Electronics |
Terminals STD MAG-MATE POKE-IN WITH 187T | Rapid Electronics |
Special Order: STD MAG-MATE POKE-IN WITH 187T Magnet Wire Terminal Type: Poke-In Mating Tab Width: .02 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .5 mm Poke-In .02" 4.75 mm | Magnet Wire Terminal | Part Number: 2-316300-9 | Internal Number: 2-316300-9 | .02" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-316300-9?
Additional datasheets, footprints and schematics for 2-316300-9 are listed on our Part Details page. You can also find images and similar parts to 2-316300-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-316300-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-316300-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-316300-9 fall under?
The 2-316300-9 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-316300-9 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-316300-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-316300-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-316300-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TE Store have stock available or on a lead time for 2-316300-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-316300-9 often in real-time on the comparison pages.
What if I can't find stock of 2-316300-9?
You can fill out our help required form which you can use to request a quote for 2-316300-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.