Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Cavity Size | Size 1 |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Overall Length | 27.75mm, 1.029in |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Magnet Wire Size | 28 – 26AWG, .64 – .89mm |
Mating Tab Width | .02in, 4.75mm |
Lead Wire Size | .5 – .8mm², 20 – 18AWG |
Terminal Height | .3in, 7.62mm |
Material Thickness | .0197in, .5mm |
Mating Tab Thickness | .02in, .5mm |
Mating Retention Type | Hole |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Std Mag-Mate Poke-In With 187T |Te Connectivity 2-316300-8 | Newark Electronics |
Special Order: STD MAG-MATE POKE-IN WITH 187T Magnet Wire Terminal Type: Poke-In Mating Tab Width: .02 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .5 mm Poke-In .02" 4.75 mm | Magnet Wire Terminal | Part Number: 2-316300-8 | Internal Number: 2-316300-8 | .02" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-316300-8?
Additional datasheets, footprints and schematics for 2-316300-8 are listed on our Part Details page. You can also find images and similar parts to 2-316300-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-316300-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-316300-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-316300-8 fall under?
The 2-316300-8 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-316300-8 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-316300-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-316300-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-316300-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 2-316300-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-316300-8 often in real-time on the comparison pages.
What if I can't find stock of 2-316300-8?
You can fill out our help required form which you can use to request a quote for 2-316300-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.