2-316300-7 Magnet Wire Terminals by TE Connectivity

STD MAG-MATE POKE-IN WITH 187T

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.12
184,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
184,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
184,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
184,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now

Specifications

Plating Material Nickel
Cavity Size Size 1
Underplating Material Nickel
Terminal Orientation Straight
Terminal Type Poke-In
Overall Length 27.75mm, 1.029in
Stock Thickness (Magnet Wire Side) .016in, .406mm
Mating Tab Width .02in, 4.75mm
Lead Wire Size .5 – .8mm², 20 – 18AWG
Mating Tab Thickness .5mm, .02in
Terminal Height .3in, 7.62mm
Magnet Wire Size .35 – .63mm, 25 – 24AWG
Material Thickness .0197in, .5mm
Mating Retention Type Hole
Packaging Method Reel, Reel/Carton
Wire/Cable Type Magnet Wire
Termination Method IDC Standard
Operating Temperature Range -4 – 221°F, -20 – 105°C

Alternative Descriptions

Terminals Std Mag-Mate Poke-In With 187T |Amp Te Connectivity 2-316300-7 | Newark Electronics
Terminals STD MAG-MATE POKE-IN WITH 187T | Rapid Electronics
TE Connectivity STD MAG-MATE POKE-IN WITH 187T Terminals | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-316300-7?

Additional datasheets, footprints and schematics for 2-316300-7 are listed on our Part Details page. You can also find images and similar parts to 2-316300-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-316300-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-316300-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-316300-7 fall under?

The 2-316300-7 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 2-316300-7 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-316300-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-316300-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-316300-7 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-316300-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-316300-7 often in real-time on the comparison pages.

What if I can't find stock of 2-316300-7?

You can fill out our help required form which you can use to request a quote for 2-316300-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay