Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
15,190
in stock
|
Buy Now | |
Rapid Electronics
from US$2.32
|
15,190
in stock
|
Buy Now | |
Chip One Stop
from US$1.82
|
15,190
in stock
|
Buy Now | |
Distrelec
from US$3.08
|
15,190
in stock
|
Buy Now | |
TE Store
from US$4.51
|
152
in stock
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
Keying | Y |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 15A |
Contact Style | Straight |
Tail Plating Thickness | 78.74µin, 2µm |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Material | Tin |
Contact Layout | Inline |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .149in, 3.8mm |
Height | 21.6mm, .85in |
Length | 1.35in, 34.32mm |
Width | .368in |
幅 | 9.35mm |
Operating Voltage | 600VAC, 600VDC |
UL Voltage Rating | 250VDC, 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Black |
Housing Material | Polyester GF |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
VDE Tested | No |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Lock Type | Latch |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Retention Leg |
Mating Retention | With |
PCB Mount Alignment | Without |
Contact Retention | Without |
Connector Mounting Type | Board Mount |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 14 |
Series Number | 3000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings 5 Pos Hdr Vert 30 Au Key Y |Amp Te Connectivity 2-316132-3 | Newark Electronics |
Headers&Wire Housings 5 POS HDR VERT 30 AU KEY Y | Rapid Electronics |
TE Connectivity - AMP PCB Conn DYNAMIC D-3200 HDR ASSY 5P V | Distrelec |
DYNAMIC D-3200 HDR ASSY 5P V PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 5 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 2-316132-3 | Internal Number: 2-316132-3 | TE Connectivity | TE Store |
Conn Power M 5 POS 5.08mm Solder ST Thru-Hole 5 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-316132-3?
Additional datasheets, footprints and schematics for 2-316132-3 are listed on our Part Details page. You can also find images and similar parts to 2-316132-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-316132-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-316132-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-316132-3 fall under?
The 2-316132-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-316132-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-316132-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-316132-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-316132-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-316132-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-316132-3 often in real-time on the comparison pages.
What if I can't find stock of 2-316132-3?
You can fill out our help required form which you can use to request a quote for 2-316132-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.