2-316081-3 Rectangular Connectors by TE Connectivity

DYNAMIC D-3200 HDR ASSY 12P H

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.94

Distributor Stock
Logo for Newark
Newark
from US$4.54
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.94
-
Buy Now

Specifications

Number of Positions 12
Number of Rows 2
Preloaded Yes
Keying YY
PCB Mount Orientation Right Angle
Tail Plating Thickness 2µm, 78.74µin
Contact Plating Material Gold
Shunts/Shorting Bars Without
Contact Current Rating (Max) 8A
端子のタイプ Tab
Contact Style Right Angle
Contact Transmits (Typical) Power, Signal (Data)
Multiple Contact Types Without
Contact Layout Matrix
Tail Plating Material Tin
Width 1.07in
PCB Thickness (Recommended) .063in, 1.6mm
Tail Length 3.8mm, .149in
Length 1.55in, 39.4mm
Height .668in, 16.97mm
27.18mm
Operating Voltage 600VDC, 600VAC
UL Voltage Rating 250VAC, 250VDC
Housing Color Black
Housing Material Polyester GF
Centerline (Pitch) 5mm, .2in
UL Rating Recognized
UL-Brandschutzklasse UL 94V-0
CSA Rating Certified
VDE Tested No
CSA File Number LR7189
Agency/Standard CSA, UL
UL File Number E28476
Lock Type Latch
Contact Retention Without
Mating Retention With
Mating Alignment Type Keyed
Mating Alignment With
PCB Mount Retention With
Mating Retention Type Latch
Connector Mounting Type Board Mount
PCB Mount Retention Type Retention Leg
PCB Mount Alignment Without
Circuit Application Power & Signal
Assembly Integration Feature Without
For Use With Receptacle Housing
Halogen Free Yes
Packaging Quantity 12
Packaging Method Tube, Box & Tube
Strain Relief Without
Shielded No
Connector Style Plug
Product Type Connector
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector Type Header
Connector System Wire-to-Board
Glow Wire Rating Standard Part - Not Glow Wire
Insertion Force High
Row-to-Row Spacing .3in, 7.62mm
Series Number 3000
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Dynamic D-3200 Hdr Assy 12P H |Amp Te Connectivity 2-316081-3 | Newark Electronics
Conn Power M 12 POS 5.08mm Solder RA Thru-Hole 12 Terminal 1 Port Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-316081-3?

Additional datasheets, footprints and schematics for 2-316081-3 are listed on our Part Details page. You can also find images and similar parts to 2-316081-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-316081-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-316081-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-316081-3 fall under?

The 2-316081-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-316081-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-316081-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-316081-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-316081-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-316081-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-316081-3 often in real-time on the comparison pages.

What if I can't find stock of 2-316081-3?

You can fill out our help required form which you can use to request a quote for 2-316081-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay